Fujitsu logo

Fujitsu Service Pack Prolongation from 3 to 5 years onsite service 2 year(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
76409
Info modified on:
24 Mar 2022, 10:00:05
Short summary description Fujitsu Service Pack Prolongation from 3 to 5 years onsite service 2 year(s):

Fujitsu Service Pack Prolongation from 3 to 5 years onsite service, 2 year(s), On-site, 9x5

Long summary description Fujitsu Service Pack Prolongation from 3 to 5 years onsite service 2 year(s):

Fujitsu Service Pack Prolongation from 3 to 5 years onsite service. Number of years: 2 year(s), Service time (hours x days): 9x5, Response time: 24 h, Type: On-site

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.