location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-678301-008
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 260 W
  • - Intel® Pentium® 4 530 1.73 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
More>>>
Short summary description Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC:
This short summary of the Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC:
This is an auto-generated long summary of Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S Intel® Pentium® 4 0.5 GB DDR-SDRAM Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC P320 I915G /P4 530/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB S. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
530
Processor cores
1
Processor threads
1
Processor frequency *
1.73 GHz
Processor socket
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
67.7 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Cache internal
1 MB
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
16x
Ports & interfaces
I/O ports
1x serial external 1x parallel 1x mouse 1x keyboard 4x USB 2.0 rear 4x USB 2.0 internal 1x VGA audio rear 1x LAN RJ45
Design
Chassis type *
Micro Tower
Performance
Motherboard chipset
Intel® 915G Express
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers and Utility CD (DUCD) included Desktop Management DeskView on DUCD F-Secure virus scanner on DUCD WINDVD 5.0
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
260 W
Weight & dimensions
Width *
202 mm
Depth *
376 mm
Height *
372 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Storage drive type
Serial ATA
Diskette drive memory
1.44 MB
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet