location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nVIDIAGeForce FX 6200 128MB Dual DVI VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3140-L128
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR :
The long product name of Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nVIDIAGeForce FX 6200 128MB Dual DVI VGA
More>>>
Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR:
The official description of Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® GeForce™ 6200 GPUs feature a revolutionary design that delivers best-in-class performance on today's hottest games and applications. The only GPUs in their class to support Microsoft® DirectX® 9.0 Shader Model 3.0, the GeForce 6200 GPUs power the latest effects without compromising performance. Further, the GeForce 6200 GPUs include NVIDIA® PureVideo™ to deliver crisp, vibrant video to the PC.

Short summary description Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR:
This short summary of the Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA, GeForce 6200, GDDR, 128 bit, 2048 x 1536 pixels

Long summary description Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR:
This is an auto-generated long summary of Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA GeForce 6200 GDDR based on the first three specs of the first five spec groups.

Fujitsu nVIDIAGeForce FX 6200 128MB Dual DVI VGA. Graphics processor: GeForce 6200. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels

Processor
Graphics processor *
GeForce 6200
Processor front side bus
300 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
128 bit
Ports & interfaces
I/O ports
1x 29 pin combined DVI 1x 15 pin HD D-Sub (HD-15) 1x TV out
System requirements
Minimum processor
Intel Pentium
Other features
Compatible operating systems
Microsoft Windows 2000/XP