Fujitsu logo

Fujitsu SCENIC N320 I915G P4 HT 630 (3.0GHz 2MBSLC) XP Pro MULI 512MB DDR400 C Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Desktop PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45661
Info modified on:
14 Mar 2024, 19:08:05
Short summary description Fujitsu SCENIC N320 I915G P4 HT 630 (3.0GHz 2MBSLC) XP Pro MULI 512MB DDR400 C Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 I915G P4 HT 630 (3.0GHz 2MBSLC) XP Pro MULI 512MB DDR400 C, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC N320 I915G P4 HT 630 (3.0GHz 2MBSLC) XP Pro MULI 512MB DDR400 C Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 I915G P4 HT 630 (3.0GHz 2MBSLC) XP Pro MULI 512MB DDR400 C. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Weight: 13 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.