Fujitsu logo

Fujitsu SCENIC N320 P4 541 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20128
Info modified on:
14 Mar 2024, 19:08:05
Short summary description Fujitsu SCENIC N320 P4 541 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 P4 541 512MB 80GB XPP, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC N320 P4 541 512MB 80GB XPP Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Desktop PC:

Fujitsu SCENIC N320 P4 541 512MB 80GB XPP. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.