Fujitsu logo

Fujitsu SCENIC E600 P4 3200 512MB 80GB WXPP NL Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Small Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76307
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC E600 P4 3200 512MB 80GB WXPP NL Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Small Desktop PC:

Fujitsu SCENIC E600 P4 3200 512MB 80GB WXPP NL, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 80 GB, Windows XP Professional

Long summary description Fujitsu SCENIC E600 P4 3200 512MB 80GB WXPP NL Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Professional Small Desktop PC:

Fujitsu SCENIC E600 P4 3200 512MB 80GB WXPP NL. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Chassis type: Small Desktop. Product type: PC. Weight: 9.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.