Fujitsu logo

Fujitsu LIFEBOOK E8110 - Core Duo T2500, 1024MB, 80GB, 15" TFT, Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19918
Info modified on:
29 Jan 2025, 19:23:03
Short summary description Fujitsu LIFEBOOK E8110 - Core Duo T2500, 1024MB, 80GB, 15" TFT, Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional:

Fujitsu LIFEBOOK E8110 - Core Duo T2500, 1024MB, 80GB, 15" TFT, Win XP Pro, Intel® Core™ Duo, 2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E8110 - Core Duo T2500, 1024MB, 80GB, 15" TFT, Win XP Pro Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM Windows XP Professional:

Fujitsu LIFEBOOK E8110 - Core Duo T2500, 1024MB, 80GB, 15" TFT, Win XP Pro. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Weight: 2.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.