Fujitsu logo

Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 40 GB 26.4 cm (10.4") 0.5 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118406
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 40 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5031 Intel Pentium M 753, 26.4 cm (10.4"), 1024 x 768 pixels, 40 GB, 0.5 GB, 1.2 GHz, 1.6 kg

Long summary description Fujitsu STYLISTIC ST5031 Intel Pentium M 753 Intel® Pentium® 40 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5031 Intel Pentium M 753. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.