Fujitsu LIFEBOOK S7020, 1.86 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 80 GB, Windows XP Professional
Fujitsu LIFEBOOK S7020. Processor frequency: 1.86 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1.76 kg