Fujitsu logo

Fujitsu STYLISTIC ST5020 Cent1100 512MB 40GB 30.7 cm (12.1") 0.5 GB

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68300
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu STYLISTIC ST5020 Cent1100 512MB 40GB 30.7 cm (12.1") 0.5 GB:

Fujitsu STYLISTIC ST5020 Cent1100 512MB 40GB, 30.7 cm (12.1"), 1024 x 768 pixels, 40 GB, 0.5 GB, 1.55 kg

Long summary description Fujitsu STYLISTIC ST5020 Cent1100 512MB 40GB 30.7 cm (12.1") 0.5 GB:

Fujitsu STYLISTIC ST5020 Cent1100 512MB 40GB. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Internal memory: 0.5 GB. Weight: 1.55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.