Fujitsu logo

Fujitsu S. AMILO A-1630 MN80904 ATH3000/15.4 TFT/512MB/40GB/DVD+RW/XPH 39.1 cm (15.4") 0.5 GB AMD Radeon 9700

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50845
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Fujitsu S. AMILO A-1630 MN80904 ATH3000/15.4 TFT/512MB/40GB/DVD+RW/XPH 39.1 cm (15.4") 0.5 GB AMD Radeon 9700:

Fujitsu S. AMILO A-1630 MN80904 ATH3000/15.4 TFT/512MB/40GB/DVD+RW/XPH, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu S. AMILO A-1630 MN80904 ATH3000/15.4 TFT/512MB/40GB/DVD+RW/XPH 39.1 cm (15.4") 0.5 GB AMD Radeon 9700:

Fujitsu S. AMILO A-1630 MN80904 ATH3000/15.4 TFT/512MB/40GB/DVD+RW/XPH. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 3.6 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.