Fujitsu logo

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3x36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15163
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3x36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W:

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3x36GB, 3 GHz, 0.5 GB, SCSI, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3x36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W:

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3x36GB. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.5 GB. HDD interface: SCSI, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.