Fujitsu logo

Fujitsu PRIMERGY TX300 2G XEON-3.2G server Tower Intel® Xeon® 3.2 GHz 2 GB 400 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16172
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX300 2G XEON-3.2G server Tower Intel® Xeon® 3.2 GHz 2 GB 400 W:

Fujitsu PRIMERGY TX300 2G XEON-3.2G, 3.2 GHz, 2 GB, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX300 2G XEON-3.2G server Tower Intel® Xeon® 3.2 GHz 2 GB 400 W:

Fujitsu PRIMERGY TX300 2G XEON-3.2G. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 2 GB. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.