Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8010 PMCENT-1.7G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-154400-004
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8554
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME :
The short editorial description of Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME

LIFEBOOK E8010 PMCENT-1.7G 60GB 512MB 15IN DVD+RW WXPP IN (CENTRI)
More>>>
Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME:
The official marketing text of Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME as supplied by the manufacturer

LIFEBOOK E Series from Fujitsu Siemens Computers follows a simple philosophy: only the best will do. The result is mobile performance that can match even a powerful desktop model. Add brilliant graphics, your choice of 15.1-inch XGA and 15.1-inch SXGA+-TFT-displays, you get a great performance sure to turn any work into a pleasant experience! The LIFEBOOK E Series offers you a full blown modular bay concept to equip the system with a large variety of different extensions. An integrated BIOS-based password system and hard disk drive
protection, a sophisticated Security Panel and native support for SmartCards make the LIFEBOOKs the most secure mobile line in the world. Fujitsu Siemens Computers offers you a version satisfying the requests of professional user,the Intel® CentrinoTM Mobile Technology*) platform. This platform guarantees superb mobile computing performance, with extended battery life and a boost in processor speed. Another innovation - wireless working through optional integrated Wireless LAN.
-Power-saving Intel Pentium M processor with enhanced SpeedStep™ technology for
long independent working .
-Modular bay fitting an extra drive or battery for more flexibility
-Ideal connectivity through optional WLAN.The antennas are integrated in the lid forbest signal reception.
-Stylish, high-end design for every profile –in and out of the office.
-Integrations of Japan’s innovation and Germany’s quality standard.
-Best-in-class manufacturing winning the Industrial Excellence Award 2003 and the Ken Sharma Award 2002.
-Short reaction and transportation time.
-Highest quality design with magnesium lid .
-Mechanical and function stability through extensive quality test.
-Your choice of supply concept for in-time and tailored delivery: value4you,
made4you .
-Global warranty, service and spare part supply according to your needs.
-Easy and remote administration with DeskView client management.
-ManageIT: software suite with best integration into your IT environment
optionally available.
-Easy and secure access and data protection for your business intelligence.
-SecureIT: software suite with best integration into your IT environment as
option.
-Mobile security via built-in Security Panel.
-F-Secure antivirus software.
-Trusted platform module (TPM) provides more secure applications and makes
transaction trust worthy (for LIFEBOOK E8010 projects only).
-Enjoy the viewing quality of brilliant TFT displays and graphics:Choose 15.1-inch XGA or 15.1-inch SXGA+ display, integrated or external graphics for comfortable working.
-Port Replicator optionally available for simple connection to all your peripherals.

Short summary description Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME:
This short summary of the Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8010 PMCENT-1.7G, 1.7 GHz, 38.1 cm (15"), 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8010 PMCENT-1.7G 38.1 cm (15") 0.5 GB 60 GB Intel® 855GME based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8010 PMCENT-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics adapter. Weight: 2.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GME
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® 855GME
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Audio on board AC’97 (AL97 Codec ALC203).
Network
Networking features
Wireless LAN / Built-in 10/100/1000 Mbps GBLAN (Broadcom 5705M)
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows 2000 driver support Adobe Acrobat Reader Nero CD creator (only with DVD/CD-R/RW combo drive) Norton Ghost 2003 Odyssey Client WinDVD for MPEG II decode Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE and CB TBR21 approval for V.90 / V.92 modem Energy Star GS (German ergonomic approval).
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Other features
Security features
-Built-in Security Panel with PIN code. -User and supervisor password User and supervisor password. -Password from resume (only with Security Panel)S.M.A.R.T hard disk drive support, hard disk password, Kensington Lock support.
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
333 x 285 x 35 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion first battery, 8 cells,14.4 V, 4800 mAh, 69.1 Wh Li-Ion second battery, 6 cells, 10.8V,3800 mAh, 41 Wh.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
The DeskView 5.x manageability software contains the following modules: Desk Alert, DeskFlash, DeskInfo,DeskOff, DeskWoL and DeskView Browser DeskView 10.x client management solution (April 2004).
Optical drive
DVD read speed
4x
DVD write speed
2.4x
DVD rewrite speed
2.4x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Infrared link (Fast IrDa 1.1, 4 Mbps) 2 x type I/II or 1 x type III for PC Card 1 x serial port 1 x parallel port 1 x VGA 1 x S-Video out (TV-out) 1 x headphone out 1 x microphone in 1 x LAN RJ-45 1 x modem connector RJ-11 1 x DC-in (power supply) 1 x Docking connector for Port Replicator, PS/2 / Serial / Parallel/ 4 x USB 2.0/DVI-D / VGA / LAN (wired through) / DC-in / Headphone out / Microphone in / Kensington Lock.
Keyboard
Keyboard type
Full-sized, Windows keys Touchstick, two mouse buttons and one scroll button, 4 Quick Touch application buttons, touchpad, GS (German ergonomic approval).
Customer service details
X