Fujitsu logo

Fujitsu LifeBook E4010 P4-M 1.6GHz 256MB 60GB 15.1"TFT SXGA+ CD-RW DVD V90Mode 38.4 cm (15.1") 0.25 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
27771
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu LifeBook E4010 P4-M 1.6GHz 256MB 60GB 15.1"TFT SXGA+ CD-RW DVD V90Mode 38.4 cm (15.1") 0.25 GB:

Fujitsu LifeBook E4010 P4-M 1.6GHz 256MB 60GB 15.1"TFT SXGA+ CD-RW DVD V90Mode, 1.6 GHz, 38.4 cm (15.1"), 1400 x 1050 pixels, 0.25 GB, 60 GB

Long summary description Fujitsu LifeBook E4010 P4-M 1.6GHz 256MB 60GB 15.1"TFT SXGA+ CD-RW DVD V90Mode 38.4 cm (15.1") 0.25 GB:

Fujitsu LifeBook E4010 P4-M 1.6GHz 256MB 60GB 15.1"TFT SXGA+ CD-RW DVD V90Mode. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.25 GB. Total storage capacity: 60 GB. Weight: 2.8 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.