Fujitsu logo

Fujitsu LIFEBOOK LH531 Intel® Pentium® B940 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33833
Info modified on:
29 Jan 2025, 19:29:56
Short summary description Fujitsu LIFEBOOK LH531 Intel® Pentium® B940 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Fujitsu LIFEBOOK LH531, Intel® Pentium®, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK LH531 Intel® Pentium® B940 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Fujitsu LIFEBOOK LH531. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.