Fujitsu logo

Fujitsu AOYG14LAC2 + ASYG09LMCA + ASYG12LMCA Split system White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70679
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Fujitsu AOYG14LAC2 + ASYG09LMCA + ASYG12LMCA Split system White:

Fujitsu AOYG14LAC2 + ASYG09LMCA + ASYG12LMCA, Split system, White, Cooling, Heating, 4000 W, 1400 W, 4400 W

Long summary description Fujitsu AOYG14LAC2 + ASYG09LMCA + ASYG12LMCA Split system White:

Fujitsu AOYG14LAC2 + ASYG09LMCA + ASYG12LMCA. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 230 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 84 cm, Indoor unit depth: 20.3 cm. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 61 dB, Outdoor unit width: 79 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.