Fujitsu logo

Fujitsu AX63 Pro Socket 370 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56570
Info modified on:
30 Oct 2024, 13:07:52
Short summary description Fujitsu AX63 Pro Socket 370 ATX:

Fujitsu AX63 Pro, Intel, Socket 370, 1.5 GB, ECC, ATX, ATX

Long summary description Fujitsu AX63 Pro Socket 370 ATX:

Fujitsu AX63 Pro. Processor manufacturer: Intel, Processor socket: Socket 370. Maximum internal memory: 1.5 GB, ECC сompatibility: ECC. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 200 mm. Controller interface type: ATA/66 IDE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.