Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUJ:MHT2060AT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FUJ:MHT2060AT
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19472
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Jan 2019 08:52:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100 :
The short editorial description of Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100

60GB ATA-100 Internal Hard Drive
More>>>
Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100:
The official marketing text of Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100 as supplied by the manufacturer

Building on Fujitsu’s Mobile HDD technology leadership, the MHT series utilises Fujitsu’s fourth generation of FDB (Fluid Dynamic Bearing) motor and Head Load / Unload mechanism with Inertia Latch technology.

As a result of Fujitsu’s technological leadership and innovation the MHT series provides unparalleled industry-leading specifications that are critical for today’s mobile computing applications:
-Operating Power Consumption as low as 2.1W
-Idle Acoustic Noise of 2.3Bels
-Non-Operating Shock of 900G (1ms)
-Operating Shock of 225G (2ms)
-Track to Track Seek Times of 1.5ms

Short summary description Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100:
This short summary of the Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FUJ:MHT2060AT, 2.5", 60 GB, 4200 RPM

Long summary description Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100:
This is an auto-generated long summary of Fujitsu FUJ:MHT2060AT internal hard drive 2.5" 60 GB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Fujitsu FUJ:MHT2060AT. HDD size: 2.5", HDD capacity: 60 GB, HDD speed: 4200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Storage drive buffer size
2 MB
Track to track seek time
1.5 ms
Average seek time
12 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.14 ms
Power
Operating voltage
Defines the range of operating voltages available
5 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99 g
Other features
Power requirements
5V ± 0.5%
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70 x 100 x 9.5 mm
Internal
The product is built in.
Yes
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
24 dB
Country Distributor
United Kingdom 1 distributor(s)
Customer service details