Fujitsu logo

Fujitsu HDD 40 GB AT 2 5"" ( MH internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65050
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Fujitsu HDD 40 GB AT 2 5"" ( MH internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

Fujitsu HDD 40 GB AT 2 5"" ( MH, 40 GB, 4200 RPM, 2 MB, 2.5", Ultra-ATA/100

Long summary description Fujitsu HDD 40 GB AT 2 5"" ( MH internal hard drive 4200 RPM 2 MB 2.5" Ultra-ATA/100:

Fujitsu HDD 40 GB AT 2 5"" ( MH. HDD capacity: 40 GB, HDD speed: 4200 RPM, Storage drive buffer size: 2 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.