Fujitsu 8GB PC3-10600, 8 GB, DDR3, 1333 MHz, 240-pin DIMM
Fujitsu 8GB PC3-10600. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC