Fujitsu DX100 S3, 0 TB, 2.5", 35 kg, Rack (2U), Black
Fujitsu DX100 S3. Total installed storage capacity: 0 TB, Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 645 mm, Height: 88 mm, Weight: 35 kg. Product colour: Black