Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service Pack, 3-5Y, on-site, 48h, 5x9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GAGS10Z00DEY13
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10379
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 15 Mar 2019 11:16:50
The date of the most recent change of this product data-sheet in Icecat.
Winner's Card (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Presentation (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Positioning Card (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9 :
The short editorial description of Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9

Service Pack, 3-5Y, on-site, 48h, 5x9
More>>>
Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9:
The official marketing text of Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9 as supplied by the manufacturer

Increasing relevance of hardware tasks requires more support than a product warranty can offer.
Consinder additional Support Services and upgrade the product standard warranty in order to

- Include a defined response or recover time
- Get a comprehensive level of product availability
- Extend the warranty/service period

Benefits at a glance
ServicePack/Contract for Hardware to upgrade the service level during the manufacturer’s warranty
- The right level of availability for your hardware - Service up to 24 hours and 365 days of the year
- Fujitsu ServiceDesk reacts remotely or onsite via a broad service partner network
- Flexible and transparent cost structure without hidden cost
- Smooth IT operation right from the start with shortest downtimes
- Freedom for your internal IT specialists to concentrate on their core businesses
- Different ServicePacks tailored to your needs

Short summary description Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9:
This short summary of the Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9, 3 year(s), On-site, 9x5

Long summary description Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9:
This is an auto-generated long summary of Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9 based on the first three specs of the first five spec groups.

Fujitsu Service Pack, 3-5Y, on-site, 48h, 5x9. Number of years: 3 year(s), Service time (hours x days): 9x5, Response time: 48 h, Type: On-site

Features
Number of years
3 year(s)
Type
On-site
Features
Service time (hours x days)
9x5
Response time
48 h
Country Distributor
Deutschland 2 distributor(s)