Fujitsu logo

Fujitsu AMILO D 7830 P4-3.06G 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76048
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO D 7830 P4-3.06G 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB:

Fujitsu AMILO D 7830 P4-3.06G, 3 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Fujitsu AMILO D 7830 P4-3.06G 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB:

Fujitsu AMILO D 7830 P4-3.06G. Processor frequency: 3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.