location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storagebird LAN 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:805000537
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5" :
The long product name of Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Storagebird LAN 250GB
More>>>
Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5":
The official description of Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The STORAGEBIRD LAN is an external hard disk drive which provides 160 or 250 GB of storage for music, photos, videos and data files. Featuring high-speed Ethernet interface the STORAGEBIRD LAN is perfect for both home and office users and easy to install at the Ethernet port of the Router, PC or Notebook. Storing and sharing of data have never been easier!

Short summary description Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5":
This short summary of the Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Storagebird LAN 250GB, 250 GB, 3.5", 7200 RPM

Long summary description Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5":
This is an auto-generated long summary of Fujitsu Storagebird LAN 250GB external hard drive 7200 RPM 3.5" based on the first three specs of the first five spec groups.

Fujitsu Storagebird LAN 250GB. HDD capacity: 250 GB, HDD size: 3.5", HDD speed: 7200 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Features
Plug and Play
Yes
Power
Power consumption (typical)
15 W
Weight & dimensions
Width
61 mm
Weight & dimensions
Depth
198 mm
Height
122 mm
Weight *
1.7 kg
Other features
I/O ports
1 x 10/100 base-TX - RJ-45
Internal
No
Mean time between failures (MTBF)
20000 h
Networking features
Ethernet/Fast Ethernet
Compatible operating systems
Microsoft Windows XP
Dimensions (WxDxH)
61 x 198 x 122 mm
Brand Image Product code Product Stock Price from
Fujitsu Storagebird LAN 160GB external hard drive 7200 RPM Fujitsu Storagebird LAN 160GB external hard drive 7200 RPM
(show image)
FSP:805000536 Storagebird LAN 160GB 0.00
(excl. VAT)
0 (incl. VAT)