Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Storagebird LAN 160GB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storagebird LAN 160GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:805000536
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10597
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Storagebird LAN 160GB external hard drive :
The short editorial description of Fujitsu Storagebird LAN 160GB external hard drive

Storagebird LAN 160GB
More>>>
Fujitsu Storagebird LAN 160GB external hard drive:
The official marketing text of Fujitsu Storagebird LAN 160GB external hard drive as supplied by the manufacturer

The STORAGEBIRD LAN is designed to fit effortlessly into your home network and provide you with up to 250GB of storage for all your music, photos, videos and data files. You can then access them anywhere within your network.

Short summary description Fujitsu Storagebird LAN 160GB external hard drive:
This short summary of the Fujitsu Storagebird LAN 160GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Storagebird LAN 160GB, 160 GB, 7200 RPM

Long summary description Fujitsu Storagebird LAN 160GB external hard drive:
This is an auto-generated long summary of Fujitsu Storagebird LAN 160GB external hard drive based on the first three specs of the first five spec groups.

Fujitsu Storagebird LAN 160GB. HDD capacity: 160 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Width
The measurement or extent of something from side to side.
61 mm
Depth
The distance from the front to the back of something.
198 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
122 mm
Other features
Internal
The product is built in.
No
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
20000 h
Networking features
Ethernet/Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
61 x 198 x 122 mm
I/O ports
An interface on a device to which you can connect another device.
1 x 10/100 base-TX - RJ-45
Brand Image Product code Product Stock Price from
Fujitsu Storagebird LAN 250GB external hard drive Fujitsu Storagebird LAN 250GB external hard drive
(show image)
FSP:805000537 Storagebird LAN 250GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details