Fujitsu logo

Fujitsu Universal Docking Station USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19020
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Universal Docking Station USB 2.0:

Fujitsu Universal Docking Station USB 2.0, 145 g, 236 x 58 x 28 mm, Microsoft Windows XP, 1 x VGA

Long summary description Fujitsu Universal Docking Station USB 2.0:

Fujitsu Universal Docking Station USB 2.0. Weight: 145 g. Dimensions (WxDxH): 236 x 58 x 28 mm, Compatible operating systems: Microsoft Windows XP, I/O ports: 1 x VGA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.