Fujitsu logo

Fujitsu FPCCC148 laptop case 25.6 cm (10.1") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8735
Info modified on:
19 Nov 2020, 13:37:15
Short summary description Fujitsu FPCCC148 laptop case 25.6 cm (10.1") Briefcase Black:

Fujitsu FPCCC148, Briefcase, 25.6 cm (10.1"), 408 g

Long summary description Fujitsu FPCCC148 laptop case 25.6 cm (10.1") Briefcase Black:

Fujitsu FPCCC148. Case type: Briefcase, Maximum screen size: 25.6 cm (10.1"). Weight: 408 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.