Fujitsu logo

Fujitsu ESPRIMO WD2/W Intel® Core™ i3 i3-6100 4 GB 500 GB HDD Windows 10 Home Desktop Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39300
Info modified on:
14 Mar 2024, 18:27:50
Short summary description Fujitsu ESPRIMO WD2/W Intel® Core™ i3 i3-6100 4 GB 500 GB HDD Windows 10 Home Desktop Mini PC Black:

Fujitsu ESPRIMO WD2/W, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description Fujitsu ESPRIMO WD2/W Intel® Core™ i3 i3-6100 4 GB 500 GB HDD Windows 10 Home Desktop Mini PC Black:

Fujitsu ESPRIMO WD2/W. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.