Fujitsu logo

Fujitsu LIFEBOOK SH75/T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118172
Info modified on:
23 Jan 2025, 19:15:40
Short summary description Fujitsu LIFEBOOK SH75/T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese White:

Fujitsu LIFEBOOK SH75/T, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK SH75/T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese White:

Fujitsu LIFEBOOK SH75/T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.