Fujitsu LIFEBOOK U772/G, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
Fujitsu LIFEBOOK U772/G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black