Fujitsu logo

Fujitsu ESPRIMO GH77/T Intel® Core™ i7 i7-4712HQ 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13663
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO GH77/T Intel® Core™ i7 i7-4712HQ 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 White:

Fujitsu ESPRIMO GH77/T, 39.6 cm (15.6"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8.1

Long summary description Fujitsu ESPRIMO GH77/T Intel® Core™ i7 i7-4712HQ 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 White:

Fujitsu ESPRIMO GH77/T. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.