Fujitsu logo

Fujitsu ESPRIMO FH90/A3 Intel® Core™ i7 i7-6700HQ 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 3 TB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58566
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu ESPRIMO FH90/A3 Intel® Core™ i7 i7-6700HQ 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 3 TB HDD Windows 10 Home Black:

Fujitsu ESPRIMO FH90/A3, 68.6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 3 TB, Windows 10 Home

Long summary description Fujitsu ESPRIMO FH90/A3 Intel® Core™ i7 i7-6700HQ 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 3 TB HDD Windows 10 Home Black:

Fujitsu ESPRIMO FH90/A3. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Built-in camera. Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.