Fujitsu logo

Fujitsu ESPRIMO D552/KX Intel® Core™ i3 i3-4160 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32194
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO D552/KX Intel® Core™ i3 i3-4160 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D552/KX, 3.6 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 8.1 Pro

Long summary description Fujitsu ESPRIMO D552/KX Intel® Core™ i3 i3-4160 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO D552/KX. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 6.3 kg. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.