Fujitsu logo

Fujitsu ESPRIMO D551/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160069
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO D551/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black, Silver:

Fujitsu ESPRIMO D551/G, 2.6 GHz, Intel® Celeron® G, G1610, 2 GB, 250 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO D551/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Desktop PC Black, Silver:

Fujitsu ESPRIMO D551/G. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron® G, Processor model: G1610. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Desktop. Product type: PC. Weight: 6.2 kg. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.