Fujitsu logo

Fujitsu ESPRIMO D582/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 8 Pro Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO D582/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 8 Pro Desktop PC Black:

Fujitsu ESPRIMO D582/G, 2.6 GHz, Intel® Celeron® G, G1610, 2 GB, 250 GB, Windows 8 Pro

Long summary description Fujitsu ESPRIMO D582/G Intel® Celeron® G G1610 2 GB DDR3-SDRAM 250 GB HDD Windows 8 Pro Desktop PC Black:

Fujitsu ESPRIMO D582/G. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron® G, Processor model: G1610. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 129 W. Chassis type: Desktop. Product type: PC. Weight: 6.4 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.