Fujitsu logo

Fujitsu LIFEBOOK AH77/J Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Japanese Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110672
Info modified on:
02 Feb 2025, 22:53:07
Short summary description Fujitsu LIFEBOOK AH77/J Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Japanese Red:

Fujitsu LIFEBOOK AH77/J, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH77/J Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Japanese Red:

Fujitsu LIFEBOOK AH77/J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.