Fujitsu logo

Fujitsu LIFEBOOK AH42/M Intel® Pentium® 3558U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92279
Info modified on:
25 Jan 2025, 22:26:42
Short summary description Fujitsu LIFEBOOK AH42/M Intel® Pentium® 3558U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 White:

Fujitsu LIFEBOOK AH42/M, Intel® Pentium®, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH42/M Intel® Pentium® 3558U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 White:

Fujitsu LIFEBOOK AH42/M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.