Fujitsu logo

Fujitsu LIFEBOOK A576/P Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 2 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232179
Info modified on:
14 Mar 2024, 18:19:16
Short summary description Fujitsu LIFEBOOK A576/P Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 2 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Fujitsu LIFEBOOK A576/P, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A576/P Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 2 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Fujitsu LIFEBOOK A576/P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.