Fujitsu LIFEBOOK A574/KW, Intel® Core™ i5, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, DDR3L-SDRAM, Black
Fujitsu LIFEBOOK A574/KW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 2.3 kg