Fujitsu logo

Fujitsu LIFEBOOK A573/GW Laptop 39.6 cm (15.6") DDR3-SDRAM HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224351
Info modified on:
22 Jan 2025, 06:28:01
Short summary description Fujitsu LIFEBOOK A573/GW Laptop 39.6 cm (15.6") DDR3-SDRAM HDD Black:

Fujitsu LIFEBOOK A573/GW, 39.6 cm (15.6"), 1366 x 768 pixels, DDR3-SDRAM, HDD, Black

Long summary description Fujitsu LIFEBOOK A573/GW Laptop 39.6 cm (15.6") DDR3-SDRAM HDD Black:

Fujitsu LIFEBOOK A573/GW. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. Storage media: HDD. Product colour: Black. Weight: 2.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.