Fujitsu logo

Fujitsu FIU:12-01859-01 power adapter/inverter Outdoor 65 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25337
Info modified on:
07 Mar 2019, 11:25:29
Short summary description Fujitsu FIU:12-01859-01 power adapter/inverter Outdoor 65 W Black:

Fujitsu FIU:12-01859-01, Laptop, Outdoor, 110-240 V, 65 W, 19 V, AC-to-DC

Long summary description Fujitsu FIU:12-01859-01 power adapter/inverter Outdoor 65 W Black:

Fujitsu FIU:12-01859-01. Purpose: Laptop, Power supply type: Outdoor, Input voltage: 110-240 V. Product colour: Black. Width: 105 mm, Depth: 44 mm, Height: 28 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.