Fujitsu logo

Fujitsu SV600 Overhead scanner 285 x 218 DPI A3 Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9080
Info modified on:
19 Jun 2024, 00:27:58
Short summary description Fujitsu SV600 Overhead scanner 285 x 218 DPI A3 Black, Grey:

Fujitsu SV600, 432 x 300 mm, 285 x 218 DPI, 600 DPI, Overhead scanner, Black, Grey, CCD

Long summary description Fujitsu SV600 Overhead scanner 285 x 218 DPI A3 Black, Grey:

Fujitsu SV600. Maximum scan size: 432 x 300 mm, Optical scanning resolution: 285 x 218 DPI, Movement resolution: 600 DPI. Scanner type: Overhead scanner, Product colour: Black, Grey. Sensor type: CCD, Light source: White LED (2x), Scan file formats: JPG, PDF. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Envelopes, Plain paper, Plastic Card, Recycled paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6. USB connector type: USB Type-B, Standard interfaces: USB 1.1, USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.