location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FI-7460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FI-7460 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761308499
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Envelopes, Plastic Card
  • - Maximum scan size: 304.8 x 5588 mm Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 36 W
Long product name Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White :
The long product name of Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Image Scanner, A8 - A3, 27~413 g/m2
More>>>
Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White:
The official description of Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most compact scanner reliably handles mixed batches and large sizes.

- Wide range feeding ability including regular A8 to A3 sizes, as well as folded A2 documents and plastic cards.
- Several functions to ensure reliable and immediate scanning; 60ppm/120 ipm, 100-sheets Automatic Document Feeder (ADF) with Stacking Control function, Skew Reducer and iSOP (Intelligent Sonic Paper Protection).
- LED light-source.
- USB 3.0 Connectivity.
- Comes with PaperStream IP (TWAIN/ISIS), PaperStream Capture and PaperStream Capture Pro is available as an option.

Wide variety of media captured by most compact scanner

The fi-7460 is ideal for office use as the smallest A3-capable scanner of its class(1). Its wide range feeding ability includes regular A8 to A3 sizes, as well as folded A2 documents and plastic cards. Additionally, no burdensome pre-sorting is required with mixed batch scanning.

Fast scanning with fast start-up

fi-7460 scans at the high-speed of 60 ppm / 120 ipm (A4, landscape, Color, 200 / 300 dpi). It can also recover from power-saving mode (sleep mode) in a second or less, enabling users to scan immediately and continue work seamlessly without pauses or interruptions.

Ability to scan various documents from thin to thick

It can support a wide variety of media. The paper feed mechanism can handle both thick and thin paper (27~413 g/m2), enabling users to scan documents without the concern of paper thickness.

Reliable, uninterrupted volume scanning
The fi-7460 can efficiently scan a large amount of documents. The ADF paper chute (feeder) can accommodate 100 sheets (A4 sheet, landscape, 80 g/m2) and additional papers can be added while scanning. Furthermore, it also includes several functions to ensure reliable scanning.

Stacking Control function to boost work efficiency

This function controls paper output speed so that documents are not piled up in a disorderly fashion. This increases work efficiency as no time is spent realigning messy stacks of papers.

Highly reliable paper feeding mechanism

The adopted functions, such as the Brake Roller, which separates each document, and the Skew Reducer, which assists in feeding mixed batches, are highly reliable and enable easy digitization. Additionally, each Hopper Side Guide moves independently, so you can easily adjust them to the document width for efficient scanning in mixed batches.

Functions that minimize paper feeding errors

Even if documents are creased, wrinkled or when staples were not removed before scanning, Multi-feed Detection and iSOP (Intelligent Sonic Paper Protection) technology protects both the physical documents and the scanner hardware from potential damage. This helps improve and maintain work efficiency. Users can also utilize Manual/Single mode (so that the scanner waits for the next document to be placed within a specified time) for scanning where you need to check the contents of each document or delicate documents that may cause multi-feeds or paper jams.

Connect your business workflow with PaperStream IP and PaperStream Capture

The PaperStream IP scanner driver, which supports TWAIN/ISIS, avoids the inconvenience of fine adjustments to the settings for OCR processes. It automatically converts the images into exceptionally clean images, accelerating OCR even when scanning wrinkled or soiled documents, or documents with a background pattern. With an intuitive interface, PaperStream Capture effectively and efficiently allows you to feed information into your organization's workflow through various capture features during batch scanning.

PaperStream IP (32/64 Bit)

The PaperStream IP driver takes the work out of image cleanup when scanning invoices, ID cards, receipts, forms, or any other day to day paperwork. PaperStream IP automatically improves the image quality, removes unwanted backgrounds, and optimizes your scanned images for optical character recognition. It is fast and easy to use. Our latest innovation, Assisted Scan, allows users to replace poor images by visually selecting the image they lack rather than learning driver settings. If driver settings need to be adjusted for rare and difficult documents, our preview function allows scan operators to see their adjustments in real-time without time consuming re-scans. PaperStream IP works with both ISIS and TWAIN applications.

PaperStream Capture

PaperStream Capture makes advanced capture with Fujitsu scanners easier than before. PaperStream Capture has a streamlined User Interface to reduce training time and increase productivity. Not only have we provided users with the most common profiles used by customers—black and white, color, and auto-color—new profiles are easily created or modified through a wizard. We have organized the release screen so that batches can easily be suspended or continued. PaperStream Capture is also integrated with PaperStream IP’s assisted scanning for visual cleanup of documents. The reading of barcodes and patch codes make document separation easy, improving document organization.

PaperStream Capture Pro

A high-quality, front end scanning software, PaperStream Capture Pro enhances Fujitsu fi Series’ superior scanning abilities with an improved feature set that includes options for high level data extraction and indexing, the import of electronic images, and support for multi-station licensing. PaperStream Capture Pro offers cost-effective improvement tools such as PaperStream IP for optimized image capture. As a distributed capture model, this scanner software captures your data without added costs and resources. This solution benefits organizations and departments that require an efficient yet easy way to convert paper documents into a digital file for high level data indexing and extraction. Improve records management processes and drive down business expenses with PaperStream Capture Pro.

Option: Post Imprinter (Back-side)

The optional imprinter unit prints identification markers like dates, alphanumeric codes and symbols on reverse side of the original document. This makes it easier to locate the originals of scanned document when you need to reference them.

In terms of footprint (excluding chuter, stacker, and projected parts) of A3-capable ADF type image scanner with scanning speed of 40 ppm or more in A4 landscape (based on the investigation by PFU LIMITED as of March 1st, 2017).

Short summary description Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White:
This short summary of the Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FI-7460, 304.8 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 60 ppm

Long summary description Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White:
This is an auto-generated long summary of Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White based on the first three specs of the first five spec groups.

Fujitsu FI-7460. Maximum scan size: 304.8 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Grey, White. Sensor type: Dual CCD, Daily duty cycle (max): 9000 pages, Light source: White LED (4x). Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Plastic Card, ISO A-series sizes (A0...A9): A3, A3+, A3++, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
304.8 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Design
Scanner type *
ADF scanner
Product colour *
Grey, White
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED (4x)
Daily duty cycle (max) *
9000 pages
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Envelopes, Plastic Card
Multi feed detection
Yes
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A3, A3+, A3++, A4, A5, A6, A7, A8
Letter
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
0.35 W
Input voltage
100 - 240 V
Power consumption (sleep)
1.4 W
System requirements
Minimum RAM
4000 MB
Minimum processor
i5 2.5MHz
Windows operating systems supported
Windows 10, Windows 10 Home x64, Windows 7, Windows 7 Home Premium x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
380 mm
Depth
209 mm
Height
168 mm
Weight
7.6 kg
Packaging content
Cables included
AC, USB
AC adapter included
Yes
ADF paper chute
Yes
Drivers included
Yes
Bundled software
PaperStream IP (TWAIN/ISIS),Operation Panel, Error Recovery Guide, PaperStream Capture, ScanSnap Manager, 2D Barcode, Scan to Microsoft SharePoint, ABBYY FineReader for ScanSnap, Scanner Central Admin Agent
Technical details
Programming function
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:32:02
Uk has collected 1 expert review for Fujitsu FI-7460 scanner ADF scanner 600 x 600 DPI A4 Grey, White and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Country Distributor
Australia 1 distributor(s)