Fujitsu fi-7180, 216 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 80 ppm
Fujitsu fi-7180. Maximum scan size: 216 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 11000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Card thickness (max): 1.4 mm, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²