Fujitsu FI-6140, 52 x 74 mm, 24 bit, Flatbed & ADF scanner, CCD, WCC FL, 42 W
Fujitsu FI-6140. Maximum scan size: 52 x 74 mm, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Light source: WCC FL. Power supply: 42 W. Weight: 4.2 kg