Fujitsu ARROWS Tab QH33/S, 20.3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1, Black
Fujitsu ARROWS Tab QH33/S. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.26 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 390 g. Operating system installed: Windows 8.1. Product colour: Black