Fujitsu logo

Fujitsu ARROWS Tab Q704/H Intel® Core™ i5 128 GB 31.8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142390
Info modified on:
25 Jul 2023, 14:02:30
Short summary description Fujitsu ARROWS Tab Q704/H Intel® Core™ i5 128 GB 31.8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Fujitsu ARROWS Tab Q704/H, 31.8 cm (12.5"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 7, Black

Long summary description Fujitsu ARROWS Tab Q704/H Intel® Core™ i5 128 GB 31.8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Fujitsu ARROWS Tab Q704/H. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4300U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 980 g. Operating system installed: Windows 7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.