Fujitsu logo

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40691
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC:

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1, 2.8 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC:

Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.