Fujitsu logo

Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86447
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM:

Fujitsu AMILO PRO V2000 PM-1.5G, 1.5 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM:

Fujitsu AMILO PRO V2000 PM-1.5G. Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.